Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$60.18
Rack U Height | 1U |
---|---|
Enclosure Material | Steel |
Cabinet Style | Rack Mount |
External Height - Metric | 44mm |
External Width - Metric | 444mm |
External Depth - Metric | 221mm |
External Height - Imperial | 1.73" |
External Width - Imperial | 17.48" |
External Depth - Imperial | 8.7" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Interscale M Standard Case 1Ux221mm | RS |
19" Case, Rack Mount, 1U, Steel, Grey | Newark Electronics |
19" CASE, RACK MOUNT, 1U, STEEL, GREY | element14 |
Enclosure, Desktop, Interscale M Standard Case, 1Ux221mm | nVent SCHROFF 14821105 | RS Americas |
nVent Schroff Enclosure Interscale, Rack Mount, 1U, Steel, 443.7x43.65x221.45mm | Distrelec |
19-Inch Case IP30 1U Unperforated 221mm Depth | Avnet Abacus |
Where can I find additional details, specifications and documents for a 14821105?
Additional datasheets, footprints and schematics for 14821105 are listed on our Part Details page. You can also find images and similar parts to 14821105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14821105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14821105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14821105 fall under?
The 14821105 is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.
Can I view similar or alternative parts?
You can view similar parts to 14821105 when available in the 19" Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14821105 you can contact the distributor directly for product support, shipping queries etc.
Is the 14821105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14821105 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 14821105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14821105 often in real-time on the comparison pages.
What if I can't find stock of 14821105?
You can fill out our help required form which you can use to request a quote for 14821105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.