Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$64.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$74.24
|
19
in stock
|
Buy Now | |
Distrelec
from US$72.73
|
117
in stock
|
Buy Now | |
Newark Electronics
from US$73.04
|
39
in stock
|
Buy Now | |
element14
from US$64.55
|
39
in stock
|
Buy Now | |
Farnell
from US$72.73
|
39
in stock
|
Buy Now | |
RS Americas
from US$70.23
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$65.46
|
6
in stock
|
Buy Now | |
Sager
from US$66.05
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 24VDC |
Tones | Continuous |
Sound Level SPL | 95dBA |
Transducer Function | Buzzer |
Current Rating | 25mA |
Resonant Frequency | 2.8kHz |
Transducer Mounting | Panel |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EAO Buzzer 14 Continuous 24VDC 95dBA IP40 / IP65 Panel Mount | Distrelec |
Buzzer | Newark Electronics |
BUZZER | element14 |
Buzzer 22mm mount black plastic front 24 | RS |
Buzzer, Flush, Round, 22.5mm, Plastic, Black, 24VDC, IP65, Solder | EAO 14-810.002 | RS Americas |
Sound signaller | Transfer Multisort Elektronik |
Piezo Buzzers & Audio Indicators BUZZER WPLASTIC FR. | Sager |
Alarmgeber L 2.8x0.5 D29 24VDC schwarz | Boersig |
Where can I find additional details, specifications and documents for a 14-810.002?
Additional datasheets, footprints and schematics for 14-810.002 are listed on our Part Details page. You can also find images and similar parts to 14-810.002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14-810.002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14-810.002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14-810.002 fall under?
The 14-810.002 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to 14-810.002 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14-810.002 you can contact the distributor directly for product support, shipping queries etc.
Is the 14-810.002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14-810.002 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 14-810.002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14-810.002 often in real-time on the comparison pages.
What if I can't find stock of 14-810.002?
You can fill out our help required form which you can use to request a quote for 14-810.002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.