Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 48 |
---|---|
Number of Rows | 3 |
Number of Columns | 16 |
Position Locations Loaded | 1-2, 4, 6, 8, 14, 16 |
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Right Angle |
Rows Loaded | A, C |
Number of Signal Positions | 48 |
Contact Type | Pin |
Contact Cross Section | .64 x .64mm, .025 x .025in |
Contact Base Material | Brass |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material | Tin-Lead |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment | With |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
実装方法 | Box |
Packaging Method | Box |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
Sealable | No |
DIN Size | Half |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .104in, 2.64mm |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
016 Euro Type C Pin Assy Sel |Te Connectivity 148078-1 | Newark Electronics |
Conn DIN 41612 M 48 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 148078-1?
Additional datasheets, footprints and schematics for 148078-1 are listed on our Part Details page. You can also find images and similar parts to 148078-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 148078-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 148078-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 148078-1 fall under?
The 148078-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 148078-1 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 148078-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 148078-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 148078-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 148078-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 148078-1 often in real-time on the comparison pages.
What if I can't find stock of 148078-1?
You can fill out our help required form which you can use to request a quote for 148078-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.