Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Color | Black |
---|---|
Actuator Color | Black |
Indicator/Imprint Legend | None |
Panel Cutout Size | 1.08 x .9in, 27.43 x 22.86mm |
Operating Function | NO |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Terminal Tab Width | 6.35mm, .25in |
Switch Contact Plating Material | Silver Tin Oxide |
Contact Current Rating | 21A |
Voltage Rating | 125 – 250VAC |
Process Sealed | No |
UL Listed | File No. E46765 |
VDE Tested | No |
Mounting Type | Panel |
Mounting Angle | Vertical |
Product Type | Switch |
Actuator Type | Top |
Lamp | Without |
LED | Without |
Actuator Style | Rocker |
Switch Type | Rocker/Paddle Actuator |
Termination Type | Quick Connect |
Rocker Switches High Power Tamper Switch No |Amp Te Connectivity 147903-1 | Newark Electronics |
Switch, High Power Tamper Switch No | TE Connectivity 147903-1 | RS Americas |
Switch Rocker N.O. SPST Quick Connect Rocker 21A 250VAC 559.27VA | Avnet America |
Where can I find additional details, specifications and documents for a 147903-1?
Additional datasheets, footprints and schematics for 147903-1 are listed on our Part Details page. You can also find images and similar parts to 147903-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 147903-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 147903-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 147903-1 fall under?
The 147903-1 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 147903-1 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 147903-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 147903-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 147903-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 147903-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 147903-1 often in real-time on the comparison pages.
What if I can't find stock of 147903-1?
You can fill out our help required form which you can use to request a quote for 147903-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.