Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | Stripboard |
---|---|
Board Material | - |
Hole Diameter | - |
External Height | 114.3mm |
External Width | 365.8mm |
Board Thickness | 1.6mm |
SVHC | No SVHC (15-Jan-2019) |
External Length / Height | 114.3mm |
Height | 114.3mm |
Hole Pitch | 2.54mm |
No. of Holes | 5904 |
No. of Strips | 41 |
Pitch Spacing | 0.1" |
Type | Prototype Board |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
External Height | 365.8mm |
---|---|
External Width | 114.3mm |
Board Thickness | 1.6mm |
PCB Type | Prototyping |
RoHS Compliant | Yes |
Pcb, Prototyping Board | Newark Electronics |
STRIPBOARD, SINGLE SIDED | Farnell |
Where can I find additional details, specifications and documents for a 147899.?
Additional datasheets, footprints and schematics for 147899. are listed on our Part Details page. You can also find images and similar parts to 147899. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 147899. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 147899. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 147899. fall under?
The 147899. is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to 147899. when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 147899. you can contact the distributor directly for product support, shipping queries etc.
Is the 147899. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 147899. have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for 147899..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 147899. often in real-time on the comparison pages.
What if I can't find stock of 147899.?
You can fill out our help required form which you can use to request a quote for 147899. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.