Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Insulation Diameter | 6mm, .236in |
---|---|
Comment | Use as an upgrade to standard ADK Series backshell kits. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Accessory Type | Cable Crimp Kit |
Product Type | Accessory |
Crimp Kit 6.0Mm |Amp Te Connectivity 1478764-1 | Newark Electronics |
Connector Accessories Crimp Kit Bulk | Avnet America |
Crimp, ass, ADK series, cable 6mm dia | TE Connectivity 1478764-1 | RS Americas |
CRIMP KIT 6.0MM | Boersig |
Where can I find additional details, specifications and documents for a 1478764-1?
Additional datasheets, footprints and schematics for 1478764-1 are listed on our Part Details page. You can also find images and similar parts to 1478764-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1478764-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1478764-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1478764-1 fall under?
The 1478764-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1478764-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1478764-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1478764-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1478764-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Avnet Abacus have stock available or on a lead time for 1478764-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1478764-1 often in real-time on the comparison pages.
What if I can't find stock of 1478764-1?
You can fill out our help required form which you can use to request a quote for 1478764-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.