Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-1478762-9,
EF5285-000 |
Prices starting from US$2.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.94
|
280
in stock
|
Buy Now | |
element14
from US$7.22
|
9,511
in stock
|
Buy Now | |
Newark Electronics
from US$8.91
|
9,187
in stock
|
Buy Now | |
Farnell
from US$5.74
|
9,045
in stock
|
Buy Now | |
Heilind Electronics
from US$7.30
|
7,092
in stock
|
Buy Now | |
Rapid Electronics
from US$5.46
|
5,887
in stock
|
Buy Now | |
Chip One Stop
from US$4.32
|
3,485
in stock
|
Buy Now | |
Avnet America
from US$2.67
|
2,868
in stock
|
Buy Now | |
Future Electronics
from US$5.83
|
2,740
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.30
|
1,418
in stock
|
Buy Now | |
TE Store
from US$7.99
|
1,005
in stock
|
Buy Now | |
TTI Europe
from US$3.27
|
400
in stock
|
Buy Now | |
Distrelec
from US$9.65
|
191
in stock
|
Buy Now | |
RS Americas
from US$6.88
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.50
|
15
in stock
|
Buy Now | |
Boersig
from US$6.25
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,100
in stock
|
Buy Now | |
Avnet Asia
from US$6.72
|
-
|
Buy Now | |
Sager
from US$3.19
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
---|---|
Shield Plating Material | Nickel |
Cable Exit Angle | 180 |
Cable Clamp Material | Die Cast |
Grommets per Set | 4 |
Backshell Material | Zinc |
Backshell Plating Material | Nickel |
Number of Positions | 9 |
Cable Insulation Diameter | 4 – 13mm, .158 – .512in |
Cover Flammability Rating | UL 94V-0 |
Screw & Hole Thread Size | 4-40 |
Comment | Kit includes backshells, jackscrews and cable grommets. |
Packaging Method | Bag |
Packaging Quantity | 100 |
Slide Latch | Without |
Grommets | With |
Accessory Type | Backshell |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Shell Size | 1 |
BACKSHELL, D, VERT, SIZE1, METAL, 9WAY | element14 |
Cable Clamp Kit, Size 1, Zinc Alloy | Newark Electronics |
METAL BACKSHELL 9 WAY TOP E | Heilind Electronics |
D-Sub Backshells BACKSHELL 9P METAL SIZE 1 | Rapid Electronics |
Connector Accessories 9 POS Backshell/Cable Clamp Die Cast Nickel Finish Shell Size 1 Bulk | Avnet America |
AMPLIMITE Series 9 Position D-Sub Connector | Future Electronics |
METAL BACKSHELL 9 WAY TOP E Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Primary Product Material: Zinc Body Orientation: Straight Compatible With Connector Shell Size: 1 Shielded Backshell Zinc Straight | Connector Backshell | Part Number: 1478762-9 | Internal Number: 1478762-9 | Alias Number: AMP-0-1478762-9 | TE Connectivity | TE Store |
09P DSUB METAL BACKSHELL | TTI Europe |
9w straight die cast backshell | RS |
TE Connectivity D-Sub metal hood Poles 9 | Distrelec |
ADK Series Series Die Cast Zinc D-sub Connector Backshell, 9 Way, Strain Relief | TE Connectivity 1478762-9 | RS Americas |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
METAL BACKSHELL 9 WAY TOP E | Boersig |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | ADK Series |
RoHS: | Unknown |
Product Range | ADK Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | Metal Body |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Cable Clamp |
Cable Diameter Max | 13mm |
Colour | Nickel |
For Use With | D Sub Connectors |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a 1478762-9?
Additional datasheets, footprints and schematics for 1478762-9 are listed on our Part Details page. You can also find images and similar parts to 1478762-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1478762-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1478762-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1478762-9 fall under?
The 1478762-9 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1478762-9 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1478762-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1478762-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1478762-9 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Heilind Electronics and Rapid Electronics have stock available or on a lead time for 1478762-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1478762-9 often in real-time on the comparison pages.
What if I can't find stock of 1478762-9?
You can fill out our help required form which you can use to request a quote for 1478762-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.