Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.23
|
1,306
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
1,306
in stock
|
Buy Now | |
Rapid Electronics
from US$2.10
|
1,306
in stock
|
Buy Now | |
Chip One Stop
from US$1.83
|
1,306
in stock
|
Buy Now | |
Farnell
from US$4.59
|
1,050
in stock
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now |
SVHC | No SVHC (27-Jun-2018) |
---|
Mp16-Dt-Anrd Micro Switch Norm Rollersl |Amp Te Connectivity 1478604-6 | Newark Electronics |
Switches MP16-DT-ANRD MICRO SWITCH NORM ROLLERSL | Rapid Electronics |
TE Connectivity MP16-DT-ANRD MICRO SWITCH NORM ROLLERSL | Distrelec |
MICROSWITCH, SPDT, 16A, 120GF | Farnell |
Switch Snap Action N.O./N.C. SPDT Roller Lever Quick Connect/Solder 16A 1.18N Screw Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1478604-6 .?
Additional datasheets, footprints and schematics for 1478604-6 . are listed on our Part Details page. You can also find images and similar parts to 1478604-6 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1478604-6 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1478604-6 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1478604-6 . fall under?
The 1478604-6 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1478604-6 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1478604-6 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1478604-6 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1478604-6 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1478604-6 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1478604-6 . often in real-time on the comparison pages.
What if I can't find stock of 1478604-6 .?
You can fill out our help required form which you can use to request a quote for 1478604-6 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.