Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$608.13
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 960W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 40A |
RoHS Compliant | Yes |
PRO MAX3 960W 24V 40A | RS |
Power Supply, Ac-Dc, 24V, 40A | Newark Electronics |
Weidmüller DIN Rail Power Supply, 94%, 24V, 40A, 960W, Adjustable | Distrelec |
AC to DC Power Supply 3 x 320VAC/3 x 575VAC/2 x 360VAC/2 x 575VAC 450VDC to 800VDC Input 40A 960W 24V IP20 Rail Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1478200000?
Additional datasheets, footprints and schematics for 1478200000 are listed on our Part Details page. You can also find images and similar parts to 1478200000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1478200000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1478200000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1478200000 fall under?
The 1478200000 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 1478200000 when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1478200000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1478200000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1478200000 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 1478200000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1478200000 often in real-time on the comparison pages.
What if I can't find stock of 1478200000?
You can fill out our help required form which you can use to request a quote for 1478200000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.