Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 18 |
Stackable | No |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Connector Height | 6.73mm, .265in |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 6.73mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Mating Entry Location | Bottom & Top |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Comment | No center hold-down. |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -65 – 125°C |
Where can I find additional details, specifications and documents for a 147747-9?
Additional datasheets, footprints and schematics for 147747-9 are listed on our Part Details page. You can also find images and similar parts to 147747-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 147747-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 147747-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 147747-9 fall under?
The 147747-9 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 147747-9 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 147747-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 147747-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 147747-9 have stock available?
There is no stock from authorised distributors for 147747-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 147747-9 often in real-time on the comparison pages.
What if I can't find stock of 147747-9?
You can fill out our help required form which you can use to request a quote for 147747-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.