Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 9 |
Connector Contact Load Condition | Fully Loaded |
Contact Underplating Material | Nickel |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Finish | Matte |
Mating Post Length | 8.13mm, .32in |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin-Lead |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
PCB Mount Retention | Without |
Mating Alignment | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Housing | No |
High Temperature Compatible | No |
09 Modii Hdr Sr Sfmnt Ba W/Cap |Te Connectivity 147548-4 | Newark Electronics |
Connector, AMPMODU, 09 Modii Hdr Sr Sfmnt Ba W/Cap | TE Connectivity 147548-4 | RS Americas |
Where can I find additional details, specifications and documents for a 147548-4?
Additional datasheets, footprints and schematics for 147548-4 are listed on our Part Details page. You can also find images and similar parts to 147548-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 147548-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 147548-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 147548-4 fall under?
The 147548-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 147548-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 147548-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 147548-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 147548-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 147548-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 147548-4 often in real-time on the comparison pages.
What if I can't find stock of 147548-4?
You can fill out our help required form which you can use to request a quote for 147548-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.