Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.51
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.69
|
15,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.69
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sealant | No |
---|---|
Sleeve Plating Material | Gold |
Sleeve Material | Copper |
Contact Mating Area Plating Thickness | 30µm, 30µin |
Contact Current Rating (Max) | 5A |
Contact Spring Plating Thickness | 15µin |
Contact Base Material | Beryllium Copper |
Socket Type | Discrete |
Contact Type | Socket |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Spring Plating Material | Gold |
Socket Length | 5.84mm, .23in |
Mating Pin Diameter Range | .33 – .51mm, .013 – .02in |
Hole Size (Recommended) | 1.02mm, .04in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Bag |
Packaging Quantity | 2000 |
Connector System | Cable-to-Board |
Sleeve Style | Closed |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Profile | Zero |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Wire & Cable | Solder |
SOCKET,MIN-SPR AU-AU SER-1 | Heilind Electronics |
Connector, Mini Spring Socket, 1.5Mm | Newark Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
SOCKET, MIN-SPR AU-AU SER-1, Pin Sockets | TE Connectivity 147444-1 | RS Americas |
Where can I find additional details, specifications and documents for a 147444-1?
Additional datasheets, footprints and schematics for 147444-1 are listed on our Part Details page. You can also find images and similar parts to 147444-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 147444-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 147444-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 147444-1 fall under?
The 147444-1 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 147444-1 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 147444-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 147444-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 147444-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 147444-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 147444-1 often in real-time on the comparison pages.
What if I can't find stock of 147444-1?
You can fill out our help required form which you can use to request a quote for 147444-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.