Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.91
|
No stock
|
Buy Now | |
Newark Electronics
from US$12.39
|
260
in stock
|
Buy Now | |
Rapid Electronics
from US$10.43
|
260
in stock
|
Buy Now | |
Chip One Stop
from US$12.30
|
260
in stock
|
Buy Now | |
Distrelec
from US$7.82
|
260
in stock
|
Buy Now | |
Avnet America
from US$7.48
|
-
|
Buy Now | |
RS Americas
from US$9.31
|
-
|
Buy Now | |
Boersig
from US$8.25
|
-
|
Buy Now |
PCB Retention Feature Material | Copper Alloy |
---|---|
PCB Retention Feature Plating Material | Tin-Lead over Nickel |
Post Size | .006in |
Beschichtungsmaterial der PCB-Arretierung | Tin-Lead over Nickel |
Connector Contact Load Condition | Selectively Loaded |
Number of Positions | 50 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
Mating Post Length | .12in |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Thickness | 150µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Contact Shape & Form | Round |
Stack Height | 6.35mm, .25in |
Shrouded End Dimension | .036in |
Row-to-Row Spacing | 1.27mm, .05in |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 300 V |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Alignment Type | Keyed |
PCB Mount Retention Type | Hold-Down Post |
PCB Mount Retention | With |
Assembly Process Feature | Vacuum Cover |
Comment | Other sizes are available. |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Quantity | 475 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | .03in |
Operating Temperature Range | -65 – 105°C |
50 50/50 Hdr Smt.250 W/Hd Vc Rohs Compliant: No |Amp Te Connectivity 147381-5 | Newark Electronics |
TE Connectivity 50 50/50 HDR SMT.250 W/HD VC Headers & Wire Housings 50 50/50 HDR SMT.250 W/HD VC | Distrelec |
Conn Shrouded Header HDR 50 POS 1.27mm Solder ST SMD T/R | Avnet America |
Connector, AMPMODU, 50 50/50 Hdr Smt.250 W/Hd Vc | TE Connectivity 147381-5 | RS Americas |
Where can I find additional details, specifications and documents for a 147381-5?
Additional datasheets, footprints and schematics for 147381-5 are listed on our Part Details page. You can also find images and similar parts to 147381-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 147381-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 147381-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 147381-5 fall under?
The 147381-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 147381-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 147381-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 147381-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 147381-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 147381-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 147381-5 often in real-time on the comparison pages.
What if I can't find stock of 147381-5?
You can fill out our help required form which you can use to request a quote for 147381-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.