Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.56
|
187
in stock
|
Buy Now | |
TTI Europe
from US$5.59
|
21,300
in stock
|
Buy Now | |
TE Store
from US$8.71
|
1,217
in stock
|
Buy Now | |
Newark Electronics
from US$8.23
|
-
|
Buy Now | |
Avnet America
from US$5.01
|
-
|
Buy Now | |
RS Americas
from US$7.75
|
-
|
Buy Now | |
Farnell
from US$6.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 16 |
---|---|
Number of Rows | 4 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Contact Layout | Matrix |
端子のタイプ | Socket |
Tail Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Tail Plating Thickness | 2µm, 78.74µin |
Contact Plating Material | Gold Over Nickel |
PCB Thickness (Recommended) | .062in, 1.6mm |
Tail Length | .13in, 3.3mm |
Length | 25.9mm, 1.01in |
Height | 13mm, .511in |
幅 | 15.8mm |
Width | .622in |
Operating Voltage | 32VDC |
Centerline (Pitch) | .079in |
Housing Color | Black |
Housing Material | Thermoplastic GF |
Circuit Identification Feature | Without |
UL-Brandschutzklasse | UL 94V-0 |
PCB Mount Retention Type | Retention Leg |
PCB Mount Retention | With |
Panel Mount | No |
Contact Retention | Without |
PCB Mount Alignment | With |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
PCB Mount Alignment Type | Locating Posts |
Mating Retention | With |
Mating Alignment | With |
Mounting Angle | Vertical |
Assembly Integration Feature | Without |
Halogen Free | Yes |
For Use With | Connector Assembly |
Packaging Quantity | 60 |
Packaging Method | Tray |
Connector System | Wire-to-Board |
Connector Type | Header |
Row-to-Row Spacing | 6.5mm, .256in |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Connector Style | Receptacle |
Header Type | Shrouded |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Sealable | No |
Termination Post Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 167°F, -30 – 75°C |
High Temperature Header | Yes |
RITS CONN.HDR ASSY 4ROW 4P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 4 PCB Mount Header Vertical Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 1473567-4 | Internal Number: 1473567-4 | TE Connectivity | TE Store |
RITS connector header assy 4ROW 4P | RS |
Wtb Conn, Header, 16Pos, 4Row, 2Mm | Newark Electronics |
Conn Wire to Board HDR 4 POS 2mm Solder ST Thru-Hole | Avnet America |
RITS Series, 2mm Pitch 4 Way 4 Row Straight PCB Socket, Solder Termination | TE Connectivity 1473567-4 | RS Americas |
HEADER, 4ROW, 4POLE | Farnell |
Where can I find additional details, specifications and documents for a 1473567-4?
Additional datasheets, footprints and schematics for 1473567-4 are listed on our Part Details page. You can also find images and similar parts to 1473567-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473567-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473567-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473567-4 fall under?
The 1473567-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1473567-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473567-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473567-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473567-4 have stock available?
Authorised distributors including TTI Europe, TE Store, RS, Newark Electronics and Avnet America have stock available or on a lead time for 1473567-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473567-4 often in real-time on the comparison pages.
What if I can't find stock of 1473567-4?
You can fill out our help required form which you can use to request a quote for 1473567-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.