Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.82
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.86
|
7,780
in stock
|
Buy Now | |
TTI Europe
from US$1.42
|
1,100
in stock
|
Buy Now | |
Distrelec
from US$1.94
|
647
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
257
in stock
|
Buy Now | |
Avnet America
from US$1.29
|
150
in stock
|
Buy Now | |
RS Americas
from US$2.58
|
26
in stock
|
Buy Now | |
Avnet Abacus
-
|
700
in stock
|
Buy Now | |
Future Electronics
from US$1.29
|
-
|
Buy Now | |
Boersig
from US$1.62
|
-
|
Buy Now | |
TE Store
from US$1.09
|
-
|
Buy Now | |
Farnell
from US$1.99
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 90 (Right Angle) |
Material | PBT GF |
Number of Positions | 40 |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | With |
Accessory Type | Cover Assembly |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Connectors MQS 40P LEVER L ASSY | Rapid Electronics |
TE Connectivity - AMP Cover Assembly, MQS, Black | Distrelec |
Cover Assembly, 40Pos, Pbt Gf, Black | Newark Electronics |
Connector Accessories 40 POS Lever Assembly Straight Polybutylene Terephthalate Black | Avnet America |
Micro Quadlock System Series Lever Assembly | TE Connectivity 1473255-1 | RS Americas |
Lever Assy, 40 way, Rec, Timer MQS | RS |
40 Position Backshell Connector For Micro Quadlok Series | Future Electronics |
MQS 40P LEVER(L) ASSY Protection & Strain Relief Accessory Type: Cover Assembly Strain Relief: With Primary Product Color: Black Primary Product Material: PBT GF30 Operating Temperature (Max): 85 °C 90 °C 80 °C 75 °C 105 °C 120 °C 110 °C 100 °C 70 °C Cover Assembly With | Automotive Connector Cap & Cover | Part Number: 1473255-1 | Internal Number: 1473255-1 | Black | PBT GF30 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1473255-1?
Additional datasheets, footprints and schematics for 1473255-1 are listed on our Part Details page. You can also find images and similar parts to 1473255-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473255-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473255-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473255-1 fall under?
The 1473255-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1473255-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473255-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473255-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473255-1 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Distrelec, Chip One Stop and Newark Electronics have stock available or on a lead time for 1473255-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473255-1 often in real-time on the comparison pages.
What if I can't find stock of 1473255-1?
You can fill out our help required form which you can use to request a quote for 1473255-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.