Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Single Positions | 35 |
---|---|
Number of Signal Positions | 70 |
Number of Positions | 70 |
PCB Mount Orientation | Right Angle |
Number of Dual Positions | 0 |
Row-to-Row Spacing | 7.61mm, .299in |
Number of Rows | 2 |
Contact Termination Area Plating Material | Gold over Nickel |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Retention | Without |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Operating Voltage | 400VAC, 400 |
End Caps | Without |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polycarbonate GF |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Panel Mount Feature Type | Mounting Ears |
Mating Retention | Without |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Ears |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 16 |
Housing Type | Receptacle |
Contact Type | Socket |
Product Type | Connector Assembly |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount, Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Card Edge 35 Dual Pos. |Amp Te Connectivity 1473151-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1473151-1?
Additional datasheets, footprints and schematics for 1473151-1 are listed on our Part Details page. You can also find images and similar parts to 1473151-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473151-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473151-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473151-1 fall under?
The 1473151-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1473151-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473151-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473151-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473151-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1473151-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473151-1 often in real-time on the comparison pages.
What if I can't find stock of 1473151-1?
You can fill out our help required form which you can use to request a quote for 1473151-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.