Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.92
|
633
in stock
|
Buy Now | |
TE Store
from US$5.93
|
15,270
in stock
|
Buy Now | |
Distrelec
from US$5.67
|
7,260
in stock
|
Buy Now | |
TTI Europe
from US$1.98
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$1.63
|
3,300
in stock
|
Buy Now | |
element14
from US$5.51
|
3,238
in stock
|
Buy Now | |
Farnell
from US$3.52
|
3,238
in stock
|
Buy Now | |
Avnet America
from US$2.76
|
2,860
in stock
|
Buy Now | |
Newark Electronics
from US$4.30
|
794
in stock
|
Buy Now | |
Heilind Electronics
from US$4.43
|
267
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.43
|
89
in stock
|
Buy Now | |
Avnet Abacus
-
|
82,340
in stock
|
Buy Now | |
RS Americas
from US$4.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.92
|
-
|
Buy Now | |
Boersig
from US$4.21
|
-
|
Buy Now |
Ejector Type | Locking |
---|---|
Latch Material | Stainless Steel |
Ejector Location | Both Ends |
Latch Plating Material | Tin |
Module Key Type | SGRAM |
Keying | Standard |
Center Key | None |
Module Orientation | Right Angle |
Number of Positions | 200 |
Number of Keys | 1 |
Number of Bays | 2 |
Number of Rows | 2 |
Contact Current Rating (Max) | .5A |
Socket Type | Memory Card |
Socket Style | SO DIMM |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold Flash |
Stack Height | .205in, 5.2mm |
DRAM Voltage | 1.8V |
Housing Color | Black |
Centerline (Pitch) | .024in, .6mm |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Power |
Packaging Method | Tray, Semi-Hard Tray Assembly |
Packaging Quantity | 20 |
Row-to-Row Spacing | .244in, 6.2mm |
DRAM Type | Double Data Rate (DDR) |
Profile | Standard |
Connector System | Cable-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Socket |
SGRAM Voltage | 1.8V |
Insertion Style | Cam-In |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
SEMI-HARD TRAY ASSY DDR2 SODIMM 5.2H ST DRAM Type: Double Data Rate (DDR) 2 Stack Height: .205 in Stack Height: 5.2 mm Module Orientation: Right Angle Number of Positions: 200 Double Data Rate (DDR) 2 .205" 5.2 mm Right Angle | Ddr2 So Dimm Socket | Part Number: 1473149-4 | Internal Number: 1473149-4 | .205" | TE Connectivity | TE Store |
TE Connectivity SEMI-HARD TRAY ASSY DDR2 SODIMM 5.2H ST | Distrelec |
SEMI-HARD TRAY ASSY DDR2 SMT | TTI Europe |
200 Position Dual Row 0.60mm Surface Mount Right Angle DIMM Memory Socket | Future Electronics |
CONNECTOR, SODIMM SOCKET, 200POS | element14 |
Conn SO DIMM Socket SKT 200 POS 0.6mm Solder RA SMD Tray | Avnet America |
Connector, Sodimm Socket, 200Pos | Newark Electronics |
DDR1/DDR2 SODIMM Socket,r/a,200way | RS |
SEMI-HARD TRAY ASSY DDDR2 SODI | Heilind Electronics |
0.6mm Pitch 200 Way, Right Angle SMT DDR2 DIMM Socket ,1.8 V | TE Connectivity 1473149-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1473149-4?
Additional datasheets, footprints and schematics for 1473149-4 are listed on our Part Details page. You can also find images and similar parts to 1473149-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473149-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473149-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473149-4 fall under?
The 1473149-4 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1473149-4 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473149-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473149-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473149-4 have stock available?
Authorised distributors including TE Store, Distrelec, TTI Europe, Future Electronics and element14 have stock available or on a lead time for 1473149-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473149-4 often in real-time on the comparison pages.
What if I can't find stock of 1473149-4?
You can fill out our help required form which you can use to request a quote for 1473149-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.