Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.93
|
1,494
in stock
|
Buy Now | |
Future Electronics
from US$1.78
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$4.10
|
1,494
in stock
|
Buy Now | |
Rapid Electronics
from US$4.19
|
1,494
in stock
|
Buy Now | |
Chip One Stop
from US$3.89
|
1,494
in stock
|
Buy Now | |
Farnell
from US$4.46
|
1,200
in stock
|
Buy Now | |
Boersig
from US$4.32
|
-
|
Buy Now | |
TE Store
from US$5.03
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ejector Type | Locking |
---|---|
Latch Material | Stainless Steel |
Ejector Location | Both Ends |
Latch Plating Material | Tin |
Module Key Type | SGRAM |
Keying | Reverse |
Center Key | None |
Module Orientation | Right Angle |
Number of Positions | 200 |
Number of Keys | 1 |
Number of Bays | 2 |
Number of Rows | 2 |
Socket Type | Memory Card |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Current Rating (Max) | .5A |
Socket Style | SO DIMM |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold Flash |
Stack Height | .205in, 5.2mm |
DRAM Voltage | 2.5V |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .024in, .6mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Power |
Packaging Method | Tray, Semi-Hard Tray Assembly |
Packaging Quantity | 20 |
Row-to-Row Spacing | .244in, 6.2mm |
DRAM Type | Double Data Rate (DDR) |
Profile | Standard |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Socket |
Sealable | No |
SGRAM Voltage | 2.5V |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
200 Position SODIMM DDR SDRAM Socket Surface Mount, Right Angle | Future Electronics |
Dimm Connectors Sodimm 200P Sdram-Ddr1 |Amp Te Connectivity 1473149-1 | Newark Electronics |
DIMM Connectors SODIMM 200P SDRAM-DDR1 | Rapid Electronics |
TE Connectivity - AMP DIMM Connector ASSY DDR 200P 5 | Distrelec |
MEMORY AND SIM CARD CONNECTORS | Farnell |
SEMI-HARD TRAY ASSY DDR 200P 5 DRAM Type: Double Data Rate (DDR) Stack Height: .205 in Stack Height: 5.2 mm Module Orientation: Right Angle Number of Positions: 200 Double Data Rate (DDR) .205" 5.2 mm Right Angle | Ddr2 So Dimm Socket | Part Number: 1473149-1 | Internal Number: 1473149-1 | .205" | TE Connectivity | TE Store |
IC AND COMPONENT SOCKET | Richardson RFPD |
Conn SO DIMM Socket SKT 200 POS 0.6mm Solder ST SMD Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1473149-1?
Additional datasheets, footprints and schematics for 1473149-1 are listed on our Part Details page. You can also find images and similar parts to 1473149-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473149-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473149-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473149-1 fall under?
The 1473149-1 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1473149-1 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473149-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473149-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473149-1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1473149-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473149-1 often in real-time on the comparison pages.
What if I can't find stock of 1473149-1?
You can fill out our help required form which you can use to request a quote for 1473149-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.