Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.59
|
12,320
in stock
|
Buy Now | |
Newark Electronics
from US$5.98
|
17,030
in stock
|
Buy Now | |
Avnet America
from US$2.84
|
17,030
in stock
|
Buy Now | |
TTI Europe
from US$2.64
|
7,920
in stock
|
Buy Now | |
TE Store
from US$7.21
|
1,590
in stock
|
Buy Now | |
CoreStaff
from US$5.03
|
698
in stock
|
Buy Now | |
element14
from US$3.85
|
528
in stock
|
Buy Now | |
RS
from US$6.35
|
360
in stock
|
Buy Now | |
Heilind Electronics
from US$5.38
|
312
in stock
|
Buy Now | |
Farnell
from US$4.37
|
203
in stock
|
Buy Now | |
Rapid Electronics
from US$8.05
|
112
in stock
|
Buy Now | |
Distrelec
from US$6.87
|
112
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.38
|
93
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.04
|
71
in stock
|
Buy Now | |
Avnet Abacus
-
|
26,980
in stock
|
Buy Now | |
RS Americas
from US$8.23
|
-
|
Buy Now | |
Avnet Asia
from US$1.92
|
-
|
Buy Now | |
Boersig
from US$5.65
|
-
|
Buy Now |
Ejector Type | Locking |
---|---|
Ejector Location | Both Ends |
Latch Plating Material | Tin |
Latch Material | Stainless Steel |
Module Key Type | SGRAM |
Number of Rows | 2 |
Number of Positions | 200 |
Module Orientation | Right Angle |
Center Key | None |
Number of Keys | 1 |
Number of Bays | 2 |
Keying | Standard |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold Flash |
Socket Type | Memory Card |
Socket Style | SO DIMM |
Stack Height | .205in, 5.2mm |
DRAM Voltage | 1.8V |
Centerline (Pitch) | .6mm, .024in |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount |
PCB Mount Retention Type | Solder Peg |
PCB Mount Retention | With |
Circuit Application | Power |
Packaging Method | Semi-Hard Tray Assembly |
Packaging Quantity | 20 |
Row-to-Row Spacing | 6.2mm, .244in |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Standard |
Connector System | Cable-to-Board |
DRAM Type | Double Data Rate (DDR) |
Product Type | Socket |
Sealable | No |
SGRAM Voltage | 1.8V |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Memory Socket, So-Dimm, 200 Position | Newark Electronics |
Memory Card Connector, DDR SODIMM, Cam-In Locking, 200 Contacts, Copper, Gold Plated Contacts | Avnet America |
200 Position 0.6 mm Pitch Right Angle Double Data Rate DIMM Socket Surface Mount | Future Electronics |
DDR2 SODIMM SOCKET 200P 5.2H | TTI Europe |
SEMI-HARD TRAY DDR2 SODIMM SOCKET 200P 5 DRAM Type: Double Data Rate (DDR) 2 Stack Height: .205 in Stack Height: 5.2 mm Module Orientation: Right Angle Number of Positions: 200 Double Data Rate (DDR) 2 .205" 5.2 mm Right Angle | Ddr2 So Dimm Socket | Part Number: 1473005-4 | Internal Number: 1473005-4 | .205" | TE Connectivity | TE Store |
SOCKET IC, DIMM, DDR2, 1.8V, 200WAY | element14 |
DIMM DDR 2 200-way standard socket 1.8V | RS |
SEMI-HARD TRAY DDR2 SODIMM SOC | Heilind Electronics |
TE Connectivity SEMI-HARD TRAY DDR2 SODIMM SOCKET 200P 5 | Distrelec |
Connector: DDR2 | Transfer Multisort Elektronik |
0.6mm Pitch 200 Way, Right Angle SMT DDR2 DIMM Socket ,1.8 V | TE Connectivity 1473005-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 200Contacts |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Lead Spacing | 0.6mm |
Orientation | Right Angle |
Pitch Spacing | 0.6mm |
Range | Standard |
Row Pitch | 6.2mm |
Where can I find additional details, specifications and documents for a 1473005-4?
Additional datasheets, footprints and schematics for 1473005-4 are listed on our Part Details page. You can also find images and similar parts to 1473005-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473005-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473005-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473005-4 fall under?
The 1473005-4 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1473005-4 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473005-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473005-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473005-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, TTI Europe and TE Store have stock available or on a lead time for 1473005-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473005-4 often in real-time on the comparison pages.
What if I can't find stock of 1473005-4?
You can fill out our help required form which you can use to request a quote for 1473005-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.