Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.23
|
70,167
in stock
|
Buy Now | |
TTI Europe
from US$2.53
|
65,300
in stock
|
Buy Now | |
RS Americas
from US$4.57
|
6,370
in stock
|
Buy Now | |
element14
from US$4.09
|
6,087
in stock
|
Buy Now | |
Farnell
from US$3.87
|
6,087
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.03
|
2,504
in stock
|
Buy Now | |
Rapid Electronics
from US$4.54
|
1,960
in stock
|
Buy Now | |
Distrelec
from US$4.43
|
1,960
in stock
|
Buy Now | |
Sager
from US$2.40
|
1,815
in stock
|
Buy Now | |
RS
from US$5.47
|
1,806
in stock
|
Buy Now | |
Newark Electronics
from US$3.50
|
1,738
in stock
|
Buy Now | |
Avnet America
from US$3.06
|
1,240
in stock
|
Buy Now | |
SOS electronic
from US$2.99
|
630
in stock
|
Buy Now | |
Heilind Electronics
from US$4.43
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
29,180
in stock
|
Buy Now | |
Avnet Asia
from US$3.43
|
-
|
Buy Now | |
Boersig
from US$4.68
|
-
|
Buy Now | |
TE Store
from US$5.28
|
-
|
Buy Now |
Module Key Type | SGRAM |
---|---|
Latch Material | Stainless Steel |
Latch Plating Material | Tin |
Ejector Location | Both Ends |
Ejector Type | Locking |
Number of Rows | 2 |
Module Orientation | Right Angle |
Keying | Standard |
Number of Bays | 2 |
Number of Keys | 1 |
Center Key | None |
Number of Positions | 200 |
Contact Current Rating (Max) | .5A |
Socket Style | SO DIMM |
Contact Mating Area Plating Material | Gold Flash |
Socket Type | Memory Card |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
Stack Height | .205in, 5.2mm |
DRAM Voltage | 2.5V |
Centerline (Pitch) | .6mm, .024in |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Surface Mount |
PCB Mount Retention Type | Solder Peg |
PCB Mount Retention | With |
Circuit Application | Power |
Packaging Quantity | 20 |
Packaging Method | Semi-Hard Tray Assembly |
Row-to-Row Spacing | .244in, 6.2mm |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Standard |
Sealable | No |
Product Type | Socket |
DRAM Type | Double Data Rate (DDR) |
SGRAM Voltage | 2.5V |
Insertion Style | Cam-In |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
200 Position Dual Row Right Angle Double Data Rate SO DIMM Memory Card Socket | Future Electronics |
DDR SOCKET 200P SMD AU BLACK | TTI Europe |
0.6mm Pitch 200 Way, Right Angle SMT DDR1 DIMM Socket ,2.5 V | TE Connectivity 1473005-1 | RS Americas |
SOCKET IC, DIMM, DDR1, 2.5V, 200WAY | element14 |
Connector: DDR1 | Transfer Multisort Elektronik |
TE Connectivity SEMI HARD TRAY DDR SOCKET 200P Card Edge | Distrelec |
DIMM Connectors SEMI HARD TRAY DDR S | Sager |
DIMM DDR 1 200-way standard socket 2.5V | RS |
Memory Socket, So-Dimm, 200 Position | Newark Electronics |
Conn DDR1 SO DIMM Receptacle 200 POS 0.6mm Solder RA SMD | Avnet America |
Connector SODIMM DDR 200P SMD, Angled | SOS electronic |
SEMI HARD TRAY DDR SOCKET 200P | Heilind Electronics |
SEMI HARD TRAY DDR SOCKET 200P DRAM Type: Double Data Rate (DDR) Stack Height: .205 in Stack Height: 5.2 mm Module Orientation: Right Angle Number of Positions: 200 Double Data Rate (DDR) .205" 5.2 mm Right Angle | Ddr2 So Dimm Socket | Part Number: 1473005-1 | Internal Number: 1473005-1 | .205" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 200Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Lead Spacing | 0.6mm |
Orientation | Right Angle |
Pitch Spacing | 0.6mm |
Range | Standard |
Row Pitch | 6.2mm |
Where can I find additional details, specifications and documents for a 1473005-1?
Additional datasheets, footprints and schematics for 1473005-1 are listed on our Part Details page. You can also find images and similar parts to 1473005-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473005-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473005-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473005-1 fall under?
The 1473005-1 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1473005-1 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473005-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473005-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473005-1 have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS Americas, element14 and Farnell have stock available or on a lead time for 1473005-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473005-1 often in real-time on the comparison pages.
What if I can't find stock of 1473005-1?
You can fill out our help required form which you can use to request a quote for 1473005-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.