Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Cross-Connector / Link |
---|---|
For Use With | Omnimate Signal PCB Terminal Blocks |
No. of Positions | 2Positions |
Pitch Spacing | 5.08mm |
RoHS Compliant | Yes |
Cross Connector, Pcb, 2 Pos, 50.8Mm Pitch | Newark Electronics |
Conn Jumper M 2 POS 5.08mm | Avnet America |
LPA QB 2 | TTI Europe |
Where can I find additional details, specifications and documents for a 1472200000?
Additional datasheets, footprints and schematics for 1472200000 are listed on our Part Details page. You can also find images and similar parts to 1472200000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1472200000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1472200000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1472200000 fall under?
The 1472200000 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 1472200000 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1472200000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1472200000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1472200000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 1472200000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1472200000 often in real-time on the comparison pages.
What if I can't find stock of 1472200000?
You can fill out our help required form which you can use to request a quote for 1472200000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.