Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Stackable | No |
Number of Positions | 12 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material Thickness | 50 – 100µin |
Contact Shape & Form | Short Point |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Current Rating (Max) | 2A |
PCB Thickness (Recommended) | 1.4 – 2.4mm, .055 – .094in |
コネクタの高さ | 6.05mm |
Connector Height | 6.05mm, .238in |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Material | PCT GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Guide Pin Slots |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment | With |
Mating Retention | Without |
Solder Process Feature | Board Standoff |
Circuit Application | Signal |
Comment | Post # Omitted - Row N 1 |
Packaging Quantity | 115 |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | .115in, 2.92mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | Yes |
Operating Temperature Range | -55 – 125°C |
11/12 Modii 2Pc Ce Rcpt Assy Rohs Compliant: No |Amp Te Connectivity 147055-1 | Newark Electronics |
Conn Socket Strip RCP 12 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 11/12 Modii 2Pc Ce Rcpt Assy | TE Connectivity 147055-1 | RS Americas |
Where can I find additional details, specifications and documents for a 147055-1?
Additional datasheets, footprints and schematics for 147055-1 are listed on our Part Details page. You can also find images and similar parts to 147055-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 147055-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 147055-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 147055-1 fall under?
The 147055-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 147055-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 147055-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 147055-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 147055-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 147055-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 147055-1 often in real-time on the comparison pages.
What if I can't find stock of 147055-1?
You can fill out our help required form which you can use to request a quote for 147055-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.