Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Type | Socket |
Contact Layout | Inline |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 5.02mm |
Connector Length | 5.02mm |
Connector Height | 5.02mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600VAC |
Housing Material | Thermoplastic |
Housing Color | Yellow |
Centerline (Pitch) | 2.54mm, .1in |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Mating Retention | With |
Strain Relief | Without |
For Use With | Contact |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
Where can I find additional details, specifications and documents for a 147047-5?
Additional datasheets, footprints and schematics for 147047-5 are listed on our Part Details page. You can also find images and similar parts to 147047-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 147047-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 147047-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 147047-5 fall under?
The 147047-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 147047-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 147047-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 147047-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 147047-5 have stock available?
There is no stock from authorised distributors for 147047-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 147047-5 often in real-time on the comparison pages.
What if I can't find stock of 147047-5?
You can fill out our help required form which you can use to request a quote for 147047-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.