Status: | Unknown |
---|---|
Series: | POWERSTAT® Series |
RoHS: | Compliant |
Input Voltage | 120VAC |
---|---|
Output Voltage | 140VAC |
Output Current | 30A |
Constant Current Load | 30A |
Knob Rotation | CW / CCW |
Product Range | POWERSTAT® Series |
No. of Phases | Single Phase |
Power Rating | 3.6kVA |
RoHS Compliant | Yes |
Variable Transformer 0-140V 30A Out 120V Vi, Panel, 50/60Hz | Superior Electric 146U | RS Americas |
Variable Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a 146U?
Additional datasheets, footprints and schematics for 146U are listed on our Part Details page. You can also find images and similar parts to 146U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146U fall under?
The 146U is listed under Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to 146U when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146U you can contact the distributor directly for product support, shipping queries etc.
Is the 146U RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 146U have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 146U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146U often in real-time on the comparison pages.
What if I can't find stock of 146U?
You can fill out our help required form which you can use to request a quote for 146U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.