Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Guide Component Plating Material Finish Process | Chromate Conversion Coating |
---|---|
Guide Component Base Material | Zinc Alloy Die Casting |
Mounting Angle | Right Angle |
Mating Alignment | With |
Guide Hardware | Without |
Mating Alignment Type | Keyed |
Packaging Quantity | 60 |
実装方法 | Package |
Packaging Method | Package |
Backplane Guide Hardware Type | Guide Pin Module |
Interface Type | MULTI GIG RT2J |
Guide Module, Universal Power Module | Newark Electronics |
Connector Accessories Guide Module Zinc Alloy Chromate Finish | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1738 | TE Connectivity 1469265-9 | RS Americas |
Special Order: UPM R/A GUIDE PIN Connector Hardware Accessory Type: Guide Pin Module Primary Product Material: Zinc Alloy Die Casting Hardware Accessory Function: Guide Hardware Guide Pin Module Zinc Alloy Die Casting Guide Hardware | Connector Hardware | Part Number: 1469265-9 | Internal Number: 1469265-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1469265-9?
Additional datasheets, footprints and schematics for 1469265-9 are listed on our Part Details page. You can also find images and similar parts to 1469265-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1469265-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1469265-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1469265-9 fall under?
The 1469265-9 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1469265-9 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1469265-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1469265-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1469265-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Avnet Asia and Boersig have stock available or on a lead time for 1469265-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1469265-9 often in real-time on the comparison pages.
What if I can't find stock of 1469265-9?
You can fill out our help required form which you can use to request a quote for 1469265-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.