Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$42.47
|
84
in stock
|
Buy Now | |
Rapid Electronics
from US$24.02
|
84
in stock
|
Buy Now | |
Chip One Stop
from US$22.30
|
84
in stock
|
Buy Now | |
Farnell
from US$25.29
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$34.99
|
-
|
Buy Now | |
Avnet America
from US$18.90
|
-
|
Buy Now | |
RS Americas
from US$24.16
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
Number of Columns | 20 |
Card Slot Centerline | 20.3mm |
Number of Rows | 4 |
Number of Positions | 80 |
Number of Pairs | 40 |
Backplane Architecture | Traditional Backplane/Coplanar |
PCB Mount Orientation | Right Angle |
Pairs per Column | 2 |
CompactPCI Designation | None |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Base Material | Copper-Nickel-Silicon |
Contact Type | Socket |
Contact Current Rating (Max) | .7A |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Module Length | 49.9mm |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Gray |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 10 |
Shielded | No |
Sealable | No |
Connector System | Board-to-Board |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Data Rate | ≤12Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | HM-Zd |
Termination End Plating Material | Tin-Lead |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Hard Metric Conn HMZD 2PAIR REC. ASSY 50MM MOD | Rapid Electronics |
TE Connectivity HMZD 2PAIR REC. ASSY. 50MM MOD Hard Metric Connectors HMZD 2PAIR REC. ASSY 50MM MOD | Distrelec |
CONN, BACKPLANE, PLUG, 80POS, 2.5MM | Farnell |
Hmzd 2Pair Rec. Assy. 50Mm Mod |Amp Te Connectivity 1469077-1 | Newark Electronics |
Conn Hard Metric RCP 80 POS 2.5mm Press Fit RA Thru-Hole | Avnet America |
Connector, Hmzd 2Pair Rec. Assy. 50MM, Mod | TE Connectivity 1469077-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Z-PACK HM-Zd Series |
RoHS: | Unknown |
Product Range | Z-PACK HM-Zd Series |
---|---|
No. of Contacts | 80Contacts |
Pitch Spacing | 2.5mm |
Gender | Plug |
Contact Termination Type | Press Fit |
No. of Rows | 4Rows |
Row Pitch | 1.5mm |
Contact Material | Copper Nickel Silicon |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1469077-1?
Additional datasheets, footprints and schematics for 1469077-1 are listed on our Part Details page. You can also find images and similar parts to 1469077-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1469077-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1469077-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1469077-1 fall under?
The 1469077-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1469077-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1469077-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1469077-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1469077-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1469077-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1469077-1 often in real-time on the comparison pages.
What if I can't find stock of 1469077-1?
You can fill out our help required form which you can use to request a quote for 1469077-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.