Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 50 |
PCB Mount Orientation | Vertical |
Stackable | Yes |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Tin-Lead |
Stack Height | 23.749mm, .935in |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
PCB Mount Retention | Without |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .129in, 3.28mm |
Termination Method to Printed Circuit Board | Surface Mount |
50 Modii Hdr Drst Unsh Stk Ret |Te Connectivity 146518-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 146518-1?
Additional datasheets, footprints and schematics for 146518-1 are listed on our Part Details page. You can also find images and similar parts to 146518-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146518-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146518-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146518-1 fall under?
The 146518-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 146518-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146518-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 146518-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146518-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 146518-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146518-1 often in real-time on the comparison pages.
What if I can't find stock of 146518-1?
You can fill out our help required form which you can use to request a quote for 146518-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.