Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Number of Positions | 30 |
PCB Mount Orientation | Right Angle |
Stackable | No |
Number of Rows | 2 |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
Contact Shape & Form | Short Point |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 150 – 300µin |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material | Gold |
コネクタの高さ | 6.045mm |
Row-to-Row Spacing | 2.54mm, 7.87mm, .31in |
Connector Height | .238in, 6.045mm |
Housing Material | Polyester PCT |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | Receptacle assemblies are available without metal hold-downs, or with plastic hold-downs. Consult TE Connectivity. |
Packaging Quantity | 15 |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.92mm, .115in |
Operating Temperature Range | -65 – 105°C |
High Temperature Compatible | Yes |
29/30 Modii Horz Dr Ce Eess |Amp Te Connectivity 146327-2 | Newark Electronics |
Conn Socket Strip RCP 30 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 29/30 Modii Horz Dr Ce Eess | TE Connectivity 146327-2 | RS Americas |
Where can I find additional details, specifications and documents for a 146327-2?
Additional datasheets, footprints and schematics for 146327-2 are listed on our Part Details page. You can also find images and similar parts to 146327-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146327-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146327-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146327-2 fall under?
The 146327-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 146327-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146327-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 146327-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146327-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 146327-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146327-2 often in real-time on the comparison pages.
What if I can't find stock of 146327-2?
You can fill out our help required form which you can use to request a quote for 146327-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.