Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
Number of Positions | 1 |
PCB Mount Orientation | Vertical |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 10 – 20µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Mating Post Length | 5.84mm, .23in |
Contact Type | Pin |
PCB Thickness (Recommended) | 1.6mm, .063in |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | LCP (Liquid Crystal Polymer), LCP-GF (Liquid Crystal Polymer) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Comment | Headers are also available in sizes 2 thru 39 positions. When ordering, add the prefix and/or suffix (dash) numbers to the base part number that corresponds with the desired size., Headers without retention tails may be broken to the desired number of positions using Hand Tool 91406-1. |
Packaging Method | Carton |
Packaging Quantity | 500 |
実装方法 | Carton |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 105°C |
Connector, AMPMODU, 01 Modii Hdr Srst B/A .100Cl | TE Connectivity 146281-1 | RS Americas |
01 Modii Hdr Srst B/A .100Cl Rohs Compliant: No |Amp Te Connectivity 146281-1 | Newark Electronics |
Conn Unshrouded Header HDR 1 POS Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 146281-1?
Additional datasheets, footprints and schematics for 146281-1 are listed on our Part Details page. You can also find images and similar parts to 146281-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146281-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146281-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146281-1 fall under?
The 146281-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 146281-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146281-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 146281-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146281-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 146281-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146281-1 often in real-time on the comparison pages.
What if I can't find stock of 146281-1?
You can fill out our help required form which you can use to request a quote for 146281-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.