Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
Number of Positions | 10 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Stackable | No |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Single Tine |
Contact Protection Type | Closed Entry Housing |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 150 – 300µin |
Connector Height | .265in, 6.73mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 6.73mm |
Mating Entry Location | Top |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Polyester PCT |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
PCB Mount Retention Type | Retention Solder Tails |
Solder Process Feature | Board Standoff |
Packaging Quantity | 45 |
Packaging Method | Tube |
実装方法 | Tube |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | Yes |
10 Modiv Vrt Dr Ce 100/125 Rohs Compliant: No |Amp Te Connectivity 146219-2 | Newark Electronics |
Conn Socket Strip SKT 10 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
Connector, AMPMODU, 10 Modiv Vrt Dr Ce 100/125 | TE Connectivity 146219-2 | RS Americas |
Where can I find additional details, specifications and documents for a 146219-2?
Additional datasheets, footprints and schematics for 146219-2 are listed on our Part Details page. You can also find images and similar parts to 146219-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146219-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146219-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146219-2 fall under?
The 146219-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 146219-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146219-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 146219-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146219-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 146219-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146219-2 often in real-time on the comparison pages.
What if I can't find stock of 146219-2?
You can fill out our help required form which you can use to request a quote for 146219-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.