Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.19
|
129
in stock
|
Buy Now | |
Rapid Electronics
from US$8.54
|
129
in stock
|
Buy Now | |
Chip One Stop
from US$6.47
|
129
in stock
|
Buy Now | |
Distrelec
from US$3.86
|
129
in stock
|
Buy Now | |
Avnet America
from US$3.81
|
-
|
Buy Now | |
Boersig
from US$5.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Number of Positions | 30 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 100 – 250µin |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 2A |
Connector Height | 13.97mm, .55in |
コネクタの高さ | 13.97mm |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Dielectric Withstanding Voltage (Max) | 750VACrms |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Mating Retention | Without |
Mating Alignment Type | Card Edge Slot |
Mating Alignment | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Packaging Method | Tube |
Packaging Quantity | 32 |
実装方法 | Tube |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Voltage Regulator Module |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
30 Modii 2Pc Vrm7 Hdr W/Latch |Amp Te Connectivity 146205-1 | Newark Electronics |
TE Connectivity 30 MODII 2PC VRM7 HDR W/LATCH Headers & Wire Housings 30 MODII 2PC VRM7 HDR W/LATCH | Distrelec |
Conn Ejector Header HDR 30 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 146205-1?
Additional datasheets, footprints and schematics for 146205-1 are listed on our Part Details page. You can also find images and similar parts to 146205-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146205-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146205-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146205-1 fall under?
The 146205-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 146205-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146205-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 146205-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146205-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 146205-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146205-1 often in real-time on the comparison pages.
What if I can't find stock of 146205-1?
You can fill out our help required form which you can use to request a quote for 146205-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.