Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.86
|
1,854
in stock
|
Buy Now | |
TTI Europe
from US$1.95
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$3.46
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$3.25
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.92
|
1,424
in stock
|
Buy Now | |
element14
from US$3.98
|
1,424
in stock
|
Buy Now | |
Farnell
from US$4.51
|
1,424
in stock
|
Buy Now | |
Avnet America
from US$3.09
|
-
|
Buy Now | |
RS Americas
from US$5.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | 3000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Weight | .026oz, .75g |
Contact Plating Material | Gold |
Contact Number of Poles | 1 |
Terminal Type | PCB-SMT |
Contact Arrangement | 1 Form C (CO) |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Current Rating | 4A |
Contact Current Class | 0 – 4 A |
Contact Material | PdRu+Au |
Length Class (Mechanical) | 0 – 10 mm |
Height Class (Mechanical) | 0 – 6 mm |
Dimensions (L x W x H) (Approximate) | .393 x .236 x .222in, 10 x 6 x 5.65mm |
Height | 5.65mm, .224in |
Width Class (Mechanical) | 0 – 6 mm |
Width | .222in, 6mm |
Length | 10mm, .393in |
Contact Voltage Rating | 220VDC, 250VAC |
Coil Magnetic System | Monostable, DC, Polarized |
Insulation Initial Resistance | 1000000MΩ |
Insulation Initial Dielectric Between Open Contacts | 1800Vrms |
Coil Type | Monostable |
Contact Limiting Breaking Current | 4A |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Contact Switching Load (Min) | .1mA @ .0001V |
Actuating System | DC |
Contact Limiting Short-Time Current | 4A |
Contact Limiting Continuous Current | 3A |
Coil Resistance | 1029Ω |
Insulation Initial Dielectric Between Coil/Contact Class | 1500 V – 2500 VA |
Contact Limiting Making Current | 4A |
Coil Power Rating (DC) | 140mW |
Coil Voltage Rating | 12VDC |
Insulation Initial Dielectric Between Contacts and Coil | 2500Vrms |
Coil Power Rating Class | 50 – 300 mW |
Voltage Standing Wave Ration (HF Parameter) | 1.06 @ 100MHz, 1.49 @ 900Mhz |
Mounting Type | Printed Circuit Board |
Performance Type | High Dielectric |
Additional Features | Gull Wing |
Packaging Method | Reel |
Relay Type | IM Relay |
Product Type | Relay |
Isolation (HF Parameter) | -18.8dB @ 900MHz, -37dB @ 100MHz |
Insertion Loss (HF Parameter) | -.03dB @ 100MHz, -.33dB @ 900MHz |
Termination Type | Surface Mount |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTV |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -40 – 85°C |
SIGNAL RELAY | TTI Europe |
Signal Relay, SPDT,Non-Latch,12Vdc,4A | RS |
Signal Relay, Dpdt, 2A, 250Vac, Smd | Newark Electronics |
Electromechanical Relay SPDT 3A 12VDC 1.029KOhm Surface Mount | Avnet America |
Telecom Relay, SPDT, Surface Mount, 12VDC, 2A, Gull Wing, IM/Axicom Series | TE Connectivity 1462042-9 | RS Americas |
Where can I find additional details, specifications and documents for a 1462042-9?
Additional datasheets, footprints and schematics for 1462042-9 are listed on our Part Details page. You can also find images and similar parts to 1462042-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1462042-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1462042-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1462042-9 fall under?
The 1462042-9 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1462042-9 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1462042-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1462042-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1462042-9 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 1462042-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1462042-9 often in real-time on the comparison pages.
What if I can't find stock of 1462042-9?
You can fill out our help required form which you can use to request a quote for 1462042-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.