Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.23
|
16,635
in stock
|
Buy Now | |
element14
from US$3.20
|
12,984
in stock
|
Buy Now | |
Newark Electronics
from US$3.54
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.80
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$3.12
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
RS
from US$3.80
|
-
|
Buy Now | |
Future Electronics
from US$3.15
|
-
|
Buy Now | |
Avnet America
from US$2.99
|
-
|
Buy Now | |
RS Americas
from US$4.36
|
-
|
Buy Now | |
Farnell
from US$3.53
|
-
|
Buy Now |
Insulation Special Features | 4900V Initial Surge Withstand Voltage Between Contacts & Coil |
---|---|
Weight | .75g, .026oz |
Contact Number of Poles | 1 |
Terminal Type | PCB-SMT |
Contact Current Rating | 2A |
Contact Plating Material | Gold |
Contact Material | PdRu+Au |
Contact Arrangement | 1 Form A (NO) |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Current Class | 0 – 2 A |
Width | .236in, 6mm |
Height | 5.65mm, .221in |
Dimensions (L x W x H) (Approximate) | 10 x 6 x 5.65mm, .393 x .236 x .222in |
Length | .393in, 10mm |
Height Class (Mechanical) | 0 – 6 mm |
Length Class (Mechanical) | 0 – 10 mm |
Width Class (Mechanical) | 0 – 6 mm |
Contact Voltage Rating | 220VDC, 250VAC |
Coil Magnetic System | Monostable, DC, Polarized |
Contact Limiting Making Current | 2A |
Insulation Initial Resistance | 1000000MΩ |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Contact Switching Load (Min) | .1mA @ .0001V |
Actuating System | DC |
Coil Resistance | 1029Ω |
Coil Power Rating (DC) | 140mW |
Coil Voltage Rating | 12VDC |
Insulation Initial Dielectric Between Open Contacts | 2500Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 3000 – 3500 V |
Coil Power Rating Class | 50 – 300 mW |
Voltage Standing Wave Ration (HF Parameter) | 1.06 @ 100MHz, 1.49 @ 900Mhz |
Insulation Initial Dielectric Between Contacts and Coil | 3500Vrms |
Mounting Type | Printed Circuit Board |
Performance Type | High Dielectric |
Additional Features | Gull Wing |
Packaging Method | Reel |
Relay Type | IM Relay |
Product Type | Relay |
Insertion Loss (HF Parameter) | -.33dB @ 900MHz, -.03dB @ 100MHz |
Isolation (HF Parameter) | -18.8dB @ 900MHz, -37dB @ 100MHz |
Termination Type | Surface Mount |
Environmental Category of Protection | RTV |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
TE Connectivity Signal Relay IM, 1NO, DC, 12V, 2A, 1.03kOhm | Distrelec |
RELAY, SIGNAL, 1NO, 250VAC, 220VDC, 2A | element14 |
High Frequency/Rf Relays Relay Telecom 12Vdc |Axicom Te Connectivity 1462041-3 | Newark Electronics |
SIGNAL RELAY | TTI Europe |
Electromechanical Relay SPST-NO 2A 12VDC 1.029KOhm Surface Mount | Avnet Abacus |
High Frequency RF Relays Telecom 12VDC | RS |
IMB06CGR 140mW 12V DIELEC.2500 4G COM Relay IM | Future Electronics |
Relay, IMB06CGR 140mW 12V DIELEC.2500 | TE Connectivity 1462041-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1462041-3?
Additional datasheets, footprints and schematics for 1462041-3 are listed on our Part Details page. You can also find images and similar parts to 1462041-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1462041-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1462041-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1462041-3 fall under?
The 1462041-3 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1462041-3 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1462041-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1462041-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1462041-3 have stock available?
Authorised distributors including Distrelec, element14, Newark Electronics, Chip One Stop and TTI Europe have stock available or on a lead time for 1462041-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1462041-3 often in real-time on the comparison pages.
What if I can't find stock of 1462041-3?
You can fill out our help required form which you can use to request a quote for 1462041-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.