Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.00
|
No stock
|
Buy Now | |
Sager
from US$2.63
|
2,000
in stock
|
Buy Now | |
Heilind Electronics
from US$3.17
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$3.08
|
580
in stock
|
Buy Now | |
Chip One Stop
from US$3.67
|
580
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.17
|
500
in stock
|
Buy Now | |
element14
from US$4.43
|
209
in stock
|
Buy Now | |
Avnet Abacus
-
|
22,000
in stock
|
Buy Now | |
Future Electronics
from US$2.94
|
-
|
Buy Now | |
Avnet America
from US$2.65
|
-
|
Buy Now | |
RS Americas
from US$2.73
|
-
|
Buy Now | |
Boersig
from US$2.78
|
-
|
Buy Now | |
Distrelec
from US$5.12
|
-
|
Buy Now | |
TTI Europe
from US$2.06
|
-
|
Buy Now | |
Farnell
from US$2.47
|
-
|
Buy Now |
Weight | .026oz, .75g |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Special Features | Bifurcated/Twin Contacts |
Terminal Type | PCB-SMT |
Contact Material | PdRu+Au |
Contact Number of Poles | 2 |
Contact Current Class | 0 – 2 A |
Contact Plating Material | Gold |
Contact Arrangement | 2 Form C (2 CO) |
Contact Current Rating | 2A |
Width | 6mm, .236in |
Length | 10mm, .393in |
Height | .221in, 5.65mm |
Height Class (Mechanical) | 0 – 6 mm |
Width Class (Mechanical) | 0 – 6 mm |
Dimensions (L x W x H) (Approximate) | 10 x 6 x 5.65mm, .393 x .236 x .222in |
Length Class (Mechanical) | 0 – 10 mm |
Insulation Initial Dielectric Between Contacts and Coil | 1800Vrms |
Coil Power Rating Class | 50 – 300 mW |
Coil Power Rating (DC) | 100mW |
Voltage Standing Wave Ration (HF Parameter) | 1.06 @ 100MHz, 1.49 @ 900Mhz |
Insulation Initial Dielectric Between Coil/Contact Class | 1500 V – 2500 VA |
Contact Voltage Rating | 220VDC, 250VAC |
Coil Resistance | 234Ω |
Coil Magnetic System | Monostable, DC, Polarized |
Coil Voltage Rating | 5VDC |
Contact Limiting Making Current | 2A |
Insulation Initial Resistance | 1000000MΩ |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Coil Special Features | Sensitive Version |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Actuating System | DC |
Contact Switching Load (Min) | .1mA @ .0001V |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Additional Features | Gull Wing |
Packaging Method | Reel |
Product Type | Relay |
Relay Type | IM Relay |
Isolation (HF Parameter) | -18.8dB @ 900MHz, -37dB @ 100MHz |
Insertion Loss (HF Parameter) | -.33dB @ 900MHz, -.03dB @ 100MHz |
Termination Type | Surface Mount |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTV |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -40 – 85°C |
Low Signal Relays - PCB IM13GR=IM RELAY 100MW 5V | Sager |
IM13GR=IM RELAY 100 MW 5V | Heilind Electronics |
Low Signal Relays-PCB IM13GR=IM RELAY 100MW 5V | Rapid Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14 |
Electromechanical Relay DPDT 2A 5VDC 238Ohm Surface Mount | Avnet Abacus |
SMT Relay,Signal,DPDT,2A,5Vdc,high sens | RS |
Axicom IM Relays 2 form C, 2 CO contacts 5VDC SMT gull wing | Future Electronics |
IM13GR=IM RELAY 100 MW 5V | TE Connectivity 1462039-4 | RS Americas |
TE Connectivity - Axicom Signal Relay IM, 2CO, DC, 5V, 2A, 234Ohm | Distrelec |
SIGNAL RELAY 5V 2A 2CO SMT | TTI Europe |
Where can I find additional details, specifications and documents for a 1462039-4?
Additional datasheets, footprints and schematics for 1462039-4 are listed on our Part Details page. You can also find images and similar parts to 1462039-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1462039-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1462039-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1462039-4 fall under?
The 1462039-4 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1462039-4 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1462039-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1462039-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1462039-4 have stock available?
Authorised distributors including Sager, Heilind Electronics, Rapid Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 1462039-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1462039-4 often in real-time on the comparison pages.
What if I can't find stock of 1462039-4?
You can fill out our help required form which you can use to request a quote for 1462039-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.