1462035-3 Switches, Relays & Solenoids by TE Connectivity

RELAY SIGNAL DPDT 250VAC 220VDC 2A

Status: Unknown
Series: FT2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.46

Distributor Stock
Logo for Farnell
Farnell
from US$2.46
No stock
Buy Now
Logo for element14
element14
from US$3.99
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Coil Voltage 5VDC
Contact Configuration DPDT
Contact Current 2A
Product Range FT2 Series
Relay Mounting Through Hole
Coil Type Non Latching
Relay Terminals Solder
Contact Voltage VAC 250V
Contact Voltage VDC 220V
Contact Material Palladium Ruthenium
Coil Resistance 83ohm
Approvals & Standards UL
Coil Current 2A
Coil Power Continuous 300W
Coil Voltage VDC Nom 5V
Contact Current Max 2A
Contact Voltage AC Nom 250V
Contact Voltage DC Nom 220V
External Depth 15mm
External Height 9.6mm
External Width 7.5mm

Alternative Descriptions

Electromechanical Relay DPDT 2A 5VDC 83Ohm Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1462035-3?

Additional datasheets, footprints and schematics for 1462035-3 are listed on our Part Details page. You can also find images and similar parts to 1462035-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1462035-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1462035-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1462035-3 fall under?

The 1462035-3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to 1462035-3 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1462035-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1462035-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1462035-3 have stock available?

Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for 1462035-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1462035-3 often in real-time on the comparison pages.

What if I can't find stock of 1462035-3?

You can fill out our help required form which you can use to request a quote for 1462035-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay