1462034-2 . TE Connectivity Parts by TE Connectivity

SIGNAL RELAY DPDT 2A 4.5VDC THT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.27

Distributor Stock
Logo for Distrelec
Distrelec
from US$6.43
5,423
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.81
5,423
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.27
5,423
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.51
4,340
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Low Signal Relays-PCB 140 mW 4.5 V 12 | Rapid Electronics
TE Connectivity RF Relay, 2A, 220VDC, 900MHZ | Distrelec
SIGNAL RELAY, DPDT, 2A, 4.5VDC, THT | Farnell
Electromechanical Relay DPDT 2A 4.5VDC 145Ohm Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1462034-2 .?

Additional datasheets, footprints and schematics for 1462034-2 . are listed on our Part Details page. You can also find images and similar parts to 1462034-2 . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1462034-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1462034-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1462034-2 . fall under?

The 1462034-2 . is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to 1462034-2 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1462034-2 . you can contact the distributor directly for product support, shipping queries etc.

Is the 1462034-2 . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1462034-2 . have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet Abacus have stock available or on a lead time for 1462034-2 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1462034-2 . often in real-time on the comparison pages.

What if I can't find stock of 1462034-2 .?

You can fill out our help required form which you can use to request a quote for 1462034-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay