1462033-5 Connectors by TE Connectivity

D3002=FP RELAY 140 MW 12 V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.29

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.29
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

D3002=FP Relay 140 mW 12 V | TE Connectivity 1462033-5 | RS Americas
D3002=Fp Relay 140 Mw 12 V |Amp Te Connectivity 1462033-5 | Newark Electronics
D3002=FP Relay 140 mW 12 V | Boersig
Low Signal Relays - PCB 12VDC Non-latching Single coil FP2 | Sager
Electromechanical Relay DPDT 2A 12VDC 1.028KOhm Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1462033-5?

Additional datasheets, footprints and schematics for 1462033-5 are listed on our Part Details page. You can also find images and similar parts to 1462033-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1462033-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1462033-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1462033-5 fall under?

The 1462033-5 is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1462033-5 when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1462033-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1462033-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1462033-5 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Boersig, Sager and Avnet Abacus have stock available or on a lead time for 1462033-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1462033-5 often in real-time on the comparison pages.

What if I can't find stock of 1462033-5?

You can fill out our help required form which you can use to request a quote for 1462033-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay