Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1461400-5 |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.24
|
605
in stock
|
Buy Now | |
element14
from US$1.00
|
961
in stock
|
Buy Now | |
Rapid Electronics
from US$1.41
|
605
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
TTI Europe
from US$0.90
|
-
|
Buy Now | |
Sager
from US$0.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .318oz, 9g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Number of Poles | 1 |
Contact Material | Ag |
Contact Current Class | 16A, 2 – 5A |
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 5A |
Terminal Type | PCB-THT |
Product Height | .579in, 14.7mm |
Height Class (Mechanical) | 14 – 15mm |
Width Class (Mechanical) | 10 – 12mm |
Product Width | .4in, 10.2mm |
Length Class (Mechanical) | 16 – 20mm |
Product Length | .717in, 18.2mm |
Insulation Clearance Class | 0 – 2.5mm |
Insulation Clearance Between Contact & Coil | 3.2mm, .129in |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Creepage Between Contact & Coil | 3.6mm, .141in |
Coil Power Rating Class | 400 – 500mW |
Contact Limiting Short-Time Current | 5A |
Contact Switching Load (Min) | 100mA @ 5V |
Contact Switching Voltage (Max) | 30VDC, 277VAC |
Coil Resistance | 1280Ω |
Coil Special Features | UL Coil Insulation Class B |
Contact Limiting Breaking Current | 5A |
Contact Voltage Rating | 250VAC, 30VDC |
Contact Limiting Continuous Current | 5A |
Coil Power Rating DC | 450mW |
Contact Limiting Making Current | 5A |
Insulation Initial Dielectric Between Contacts & Coil | 3000Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 2500 – 3000V |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Coil Voltage Rating | 24VDC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tray, Box & Tray |
実装方法 | Box & Tray, Tray |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
RELAY, SPST-NO, 250VAC, 30VDC, 5A | element14 |
Low Signal Relays-PCB SPST-NO 5A 24VDC SLD | Rapid Electronics |
TE Connectivity - AMP Power Relay OJE-SH-124DM000 | Distrelec |
Oje-Sh-124Dm,000 Rohs Compliant: Yes |Oeg Te Connectivity 1461400-5 | Newark Electronics |
STANDARD POWER RELAYS | Avnet America |
INDUSTRY RELAY | TTI Europe |
General Purpose Relays OJE-SH-124DM,000 PCB RELAYS | Sager |
Where can I find additional details, specifications and documents for a 1461400-5?
Additional datasheets, footprints and schematics for 1461400-5 are listed on our Part Details page. You can also find images and similar parts to 1461400-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1461400-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1461400-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1461400-5 fall under?
The 1461400-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1461400-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1461400-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1461400-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1461400-5 have stock available?
Authorised distributors including element14, Rapid Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1461400-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1461400-5 often in real-time on the comparison pages.
What if I can't find stock of 1461400-5?
You can fill out our help required form which you can use to request a quote for 1461400-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.