Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 8 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Type | Pin |
Mating Post Length | .23in, 5.85mm |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Mating Alignment | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Solder Process Feature | Board Standoff |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
High Temperature Compatible | No |
Header Connector,pcb Mount,recept,8 Contacts,pin,0.1 Pitch,pc Tail Terminal Rohs Compliant: No |Amp Te Connectivity 146090-4 | Newark Electronics |
Connector, AMPMODU, 08 Modii Hdr Drst B/A .100Cl | TE Connectivity 146090-4 | RS Americas |
Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 146090-4?
Additional datasheets, footprints and schematics for 146090-4 are listed on our Part Details page. You can also find images and similar parts to 146090-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146090-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146090-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146090-4 fall under?
The 146090-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 146090-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146090-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 146090-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146090-4 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 146090-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146090-4 often in real-time on the comparison pages.
What if I can't find stock of 146090-4?
You can fill out our help required form which you can use to request a quote for 146090-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.