Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
シールド材質 | Stainless Steel |
---|---|
Color | Black |
弹射器材料 | Stainless Steel |
Push Button Material | Thermoplastic |
Push Button Color | Black |
Shroud Material | Liquid Crystal Polymer (LCP) |
Button Color | Black |
ボタンの材質 | Liquid Crystal Polymer (LCP) |
Cover Material | Stainless Steel |
Lever Material | Stainless Steel |
Number of Positions | 68 |
Number of Card Slots | 2 |
Push Button Flammability Rating | UL 94V-0 |
Board Mount | Top Side |
Comment | Two size M2 screws (customer supplied) are required for fastening the ejector to the PC board. |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 10 |
Shielded | No |
Product Type | Accessory |
Button Ejector Side | Right or Left |
Format | Memory Card |
Profile | Standard |
CompactFlash Product Type | Ejector Assembly |
Rail Plate Material | Stainless Steel |
Rail Material | Liquid Crystal Polymer (LCP) |
Accessory Type | Ejector Assembly |
Connector, Memory Card, 2 Slot, 68Pos | Newark Electronics |
Connector Accessories 68 POS PCMCIA Ejector Assembly | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | - |
Pitch Spacing | - |
Gender | - |
Contact Termination Type | - |
No. of Rows | - |
Row Pitch | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Card Edge |
Where can I find additional details, specifications and documents for a 146036-1?
Additional datasheets, footprints and schematics for 146036-1 are listed on our Part Details page. You can also find images and similar parts to 146036-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146036-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146036-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146036-1 fall under?
The 146036-1 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > Card Ejectors.
Can I view similar or alternative parts?
You can view similar parts to 146036-1 when available in the Card Ejectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146036-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 146036-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146036-1 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Sager have stock available or on a lead time for 146036-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146036-1 often in real-time on the comparison pages.
What if I can't find stock of 146036-1?
You can fill out our help required form which you can use to request a quote for 146036-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.