Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$21.41
|
253
in stock
|
Buy Now | |
Newark Electronics
from US$19.93
|
253
in stock
|
Buy Now | |
Rapid Electronics
from US$13.14
|
253
in stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
253
in stock
|
Buy Now | |
Farnell
from US$13.59
|
228
in stock
|
Buy Now | |
Avnet America
from US$10.12
|
-
|
Buy Now | |
RS Americas
from US$13.91
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Push Button Color | Black |
---|---|
Shroud Material | Liquid Crystal Polymer (LCP) |
シールド材質 | Stainless Steel |
Lever Material | Stainless Steel |
Color | Black |
弹射器材料 | Stainless Steel |
Cover Material | Stainless Steel |
ボタンの材質 | Liquid Crystal Polymer (LCP) |
Button Color | Black |
Push Button Material | Thermoplastic |
Number of Card Slots | 1 |
Number of Positions | 68 |
Push Button Flammability Rating | UL 94V-0 |
Board Mount | Top Side |
Comment | Two size M2 screws (customer supplied) are required for fastening the ejector to the PC board. |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 10 |
Profile | Raised |
Shielded | No |
Accessory Type | Ejector Assembly |
CompactFlash Product Type | Ejector Assembly |
Button Ejector Side | Right |
Rail Material | Liquid Crystal Polymer (LCP) |
Format | Memory Card |
Product Type | Accessory |
Rail Plate Material | Stainless Steel |
Memory Card Connectors Memcd Rsd Right Ejec Rohs Compliant: Yes |Amp Te Connectivity 146022-1 | Newark Electronics |
Memory Card Connectors MEMCD RSD RIGHT EJEC | Rapid Electronics |
TE Connectivity MEMCD RSD RIGHT EJECTOR PCMCIA Connector 68 Contact(s) 1 Row(s) Male Straight Solder Terminal Black Insulator | Distrelec |
EJECTOR ASSEMBLY, PC CARD CONNECTOR | Farnell |
Connector Accessories Ejector Assembly Right Button 68 POS Stainless Steel Black | Avnet America |
MEMCD RSD RIGHT EJECTOR, Card Ejectors | TE Connectivity 146022-1 | RS Americas |
Where can I find additional details, specifications and documents for a 146022-1?
Additional datasheets, footprints and schematics for 146022-1 are listed on our Part Details page. You can also find images and similar parts to 146022-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146022-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146022-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146022-1 fall under?
The 146022-1 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > Card Ejectors.
Can I view similar or alternative parts?
You can view similar parts to 146022-1 when available in the Card Ejectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146022-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 146022-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146022-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 146022-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146022-1 often in real-time on the comparison pages.
What if I can't find stock of 146022-1?
You can fill out our help required form which you can use to request a quote for 146022-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.