Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | Brass |
---|---|
Body Plating Material | White Bronze |
Number of Positions | 1 |
Contact Base Material | Beryllium Copper |
Length | 22mm, .86in |
Impedance | 50Ω |
Panel Mount Feature Type | Flanged |
Mounting Angle | Straight |
Connector Mounting Type | Panel |
Panel Mount | With |
Dielectric Material | PTFE |
Sealable | No |
Lightning/EMP Protection | None |
RF Connector Type | 7-16 Series |
Connector System | Cable-to-Panel |
Operating Temperature Range | -67 – 311°F, -55 – 155°C |
Where can I find additional details, specifications and documents for a 1460052-2?
Additional datasheets, footprints and schematics for 1460052-2 are listed on our Part Details page. You can also find images and similar parts to 1460052-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1460052-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1460052-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1460052-2 fall under?
The 1460052-2 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Launchers.
Can I view similar or alternative parts?
You can view similar parts to 1460052-2 when available in the RF Connector Launchers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1460052-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1460052-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1460052-2 have stock available?
There is no stock from authorised distributors for 1460052-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1460052-2 often in real-time on the comparison pages.
What if I can't find stock of 1460052-2?
You can fill out our help required form which you can use to request a quote for 1460052-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.