Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.84
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
132
in stock
|
Buy Now | |
element14
from US$1.38
|
132
in stock
|
Buy Now | |
Farnell
from US$1.55
|
132
in stock
|
Buy Now | |
Jameco Electronics
from US$1.69
|
45
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.63
|
10
in stock
|
Buy Now | |
Future Electronics
from US$1.73
|
-
|
Buy Now | |
Rapid Electronics
from US$10.42
|
-
|
Buy Now |
Dispenser Type | Squeeze Bottle |
---|---|
Volume | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Bottle Capacity | 57ml |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 14Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | - |
Row Pitch | 7.62mm |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 2A |
External Length / Height | 6mm |
Lead Spacing | 2.54mm |
No. of Pins | 14Pins |
Dip Header, 14 Position, Through Hole | Newark Electronics |
HEADER, DIL, 14WAY | element14 |
14 pin DIP Header | RS |
Aries Electronics 14-600-10 Connector DIP Adapter Header 14 Position 2.54 3 pcs | Jameco Electronics |
IC & Component Sockets 14P FORK DIP HDR | Future Electronics |
Where can I find additional details, specifications and documents for a 146-0010?
Additional datasheets, footprints and schematics for 146-0010 are listed on our Part Details page. You can also find images and similar parts to 146-0010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146-0010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146-0010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146-0010 fall under?
The 146-0010 is listed under Chemicals & Adhesives > Chemical Accessories > Dispensers.
Can I view similar or alternative parts?
You can view similar parts to 146-0010 when available in the Dispensers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146-0010 you can contact the distributor directly for product support, shipping queries etc.
Is the 146-0010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146-0010 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Jameco Electronics have stock available or on a lead time for 146-0010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146-0010 often in real-time on the comparison pages.
What if I can't find stock of 146-0010?
You can fill out our help required form which you can use to request a quote for 146-0010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.