Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bristle Material | - |
---|---|
Handle Type | - |
Handle Material | - |
Overall Length | - |
Width | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 146-0018?
Additional datasheets, footprints and schematics for 146-0018 are listed on our Part Details page. You can also find images and similar parts to 146-0018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 146-0018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 146-0018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 146-0018 fall under?
The 146-0018 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Brushes.
Can I view similar or alternative parts?
You can view similar parts to 146-0018 when available in the Anti Static Brushes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 146-0018 you can contact the distributor directly for product support, shipping queries etc.
Is the 146-0018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 146-0018 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 146-0018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 146-0018 often in real-time on the comparison pages.
What if I can't find stock of 146-0018?
You can fill out our help required form which you can use to request a quote for 146-0018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.