Status: | Unknown |
---|---|
Series: | 145 Series |
RoHS: | Compliant |
Primary Impedance | 600ohm |
---|---|
Secondary Impedance | 600ohm |
Transformer Mounting | Chassis |
Product Range | 145 Series |
RoHS Compliant | Yes |
Audio Transformer, Chassis, 600 Ohm | Newark Electronics |
Transformer Audio Driver-Output 200mW 600Ohm Primary 600Ohm Secondary | Hammond Manufacturing 145B | RS Americas |
Transformer, Audio | Carlton-Bates |
Where can I find additional details, specifications and documents for a 145B?
Additional datasheets, footprints and schematics for 145B are listed on our Part Details page. You can also find images and similar parts to 145B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 145B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 145B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 145B fall under?
The 145B is listed under Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to 145B when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 145B you can contact the distributor directly for product support, shipping queries etc.
Is the 145B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 145B have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 145B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 145B often in real-time on the comparison pages.
What if I can't find stock of 145B?
You can fill out our help required form which you can use to request a quote for 145B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.