Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type A | DIN EN 50521 Socket |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | - |
Cable Length - Metric | 0.65m |
Jacket Colour | Black |
Product Range | - |
Cross-section Area Max | 2.5mm² |
Current Rating | 27A |
Voltage Rating | 1500V |
Where can I find additional details, specifications and documents for a 1459919?
Additional datasheets, footprints and schematics for 1459919 are listed on our Part Details page. You can also find images and similar parts to 1459919 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1459919 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1459919 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1459919 fall under?
The 1459919 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1459919 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1459919 you can contact the distributor directly for product support, shipping queries etc.
Is the 1459919 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1459919 have stock available?
There is no stock from authorised distributors for 1459919.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1459919 often in real-time on the comparison pages.
What if I can't find stock of 1459919?
You can fill out our help required form which you can use to request a quote for 1459919 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.