Status: | Unknown |
---|---|
Series: | E-DRIV NF Series |
RoHS: | Unknown |
Drive Type | Lever Start |
---|---|
Driver Size | 1/4" |
Driver Shape | Hex |
Torque Range ft-lb | 5.2in-lb to 19in-lb |
Torque Range N-m | 58.9cN-m to 215.8cN-m |
Product Range | E-DRIV NF Series |
Plug Type | - |
Brushless Driver, Lever Start, 1/4" | Newark Electronics |
Where can I find additional details, specifications and documents for a 145866?
Additional datasheets, footprints and schematics for 145866 are listed on our Part Details page. You can also find images and similar parts to 145866 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 145866 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 145866 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 145866 fall under?
The 145866 is listed under MOUNTZ Parts.
Can I view similar or alternative parts?
You can view similar parts to 145866 when available in the MOUNTZ Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 145866 you can contact the distributor directly for product support, shipping queries etc.
Is the 145866 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 145866 have stock available?
Authorised distributors including Distrelec and Newark Electronics have stock available or on a lead time for 145866.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 145866 often in real-time on the comparison pages.
What if I can't find stock of 145866?
You can fill out our help required form which you can use to request a quote for 145866 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.