Status: | Unknown |
---|---|
Series: | E-DRIV NF Series |
RoHS: | Unknown |
Drive Type | Lever Start |
---|---|
Driver Size | 1/4" |
Driver Shape | Hex |
Torque Range ft-lb | 2.6in-lb to 13in-lb |
Torque Range N-m | 29.4cN-m to 147cN-m |
Product Range | E-DRIV NF Series |
Plug Type | - |
Where can I find additional details, specifications and documents for a 145865?
Additional datasheets, footprints and schematics for 145865 are listed on our Part Details page. You can also find images and similar parts to 145865 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 145865 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 145865 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 145865 fall under?
The 145865 is listed under MOUNTZ Parts.
Can I view similar or alternative parts?
You can view similar parts to 145865 when available in the MOUNTZ Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 145865 you can contact the distributor directly for product support, shipping queries etc.
Is the 145865 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 145865 have stock available?
Authorised distributors including Distrelec and Newark Electronics have stock available or on a lead time for 145865.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 145865 often in real-time on the comparison pages.
What if I can't find stock of 145865?
You can fill out our help required form which you can use to request a quote for 145865 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.