Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Rack U Height | 3U |
---|---|
Enclosure Material | Aluminium |
Cabinet Style | Desktop |
External Width - Metric | 471mm |
External Depth - Metric | 331mm |
RoHS Compliant | Yes |
Case, 19", Desk Top, Aluminium, 3U | Newark Electronics |
COMPAC PRO CASE 3U 84HP 331 D | nVent SCHROFF 14575175 | RS Americas |
nVent Schroff Complete case CompactPro 114.3 x 471 x 331 mm | Distrelec |
Where can I find additional details, specifications and documents for a 14575-175?
Additional datasheets, footprints and schematics for 14575-175 are listed on our Part Details page. You can also find images and similar parts to 14575-175 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14575-175 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14575-175 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14575-175 fall under?
The 14575-175 is listed under Enclosures, Racks & Cabinets > Cabinet Racks > 19" Cases.
Can I view similar or alternative parts?
You can view similar parts to 14575-175 when available in the 19" Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14575-175 you can contact the distributor directly for product support, shipping queries etc.
Is the 14575-175 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 14575-175 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for 14575-175.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14575-175 often in real-time on the comparison pages.
What if I can't find stock of 14575-175?
You can fill out our help required form which you can use to request a quote for 14575-175 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.