Status: | Unknown |
---|---|
Series: | 1456 Series |
RoHS: | Unknown |
Prices starting from US$51.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$53.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$51.14
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$51.70
|
1
in stock
|
Buy Now | |
RS
from US$64.55
|
-
|
Buy Now | |
Rapid Electronics
from US$53.72
|
-
|
Buy Now | |
RS Americas
from US$56.57
|
-
|
Buy Now | |
element14
from US$51.60
|
-
|
Buy Now | |
Carlton-Bates
from US$74.72
|
-
|
Buy Now |
Enclosure Type | Instrument |
---|---|
Enclosure Material | Aluminium |
External Height - Metric | 81mm |
External Width - Metric | 432mm |
External Depth - Metric | 293mm |
IP Rating | IP31 |
Body Colour | Beige Blue |
NEMA Rating | - |
External Height - Imperial | 3.19" |
External Width - Imperial | 17" |
External Depth - Imperial | 11.54" |
Product Range | 1456 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 17.1" |
Depth - Metric | 434.8mm |
Height - Imperial | 3.2" |
Height - Metric | 81.4mm |
Length / Width - Imperial | 11.6" |
Length / Width - Metric | 294.9mm |
Enclosure, Desk Top, Aluminium, Beige/Blue | Newark Electronics |
Enclosure: desktop | Transfer Multisort Elektronik |
Sloping Consoles | RS |
Hammond 1456RL3WHBU Sloped Enclosure 293x432x81mm Aluminium Blue/Beige | Rapid Electronics |
Sloped Metal Console, 15 Degree, Beige Top, Blue Case | Hammond Manufacturing 1456RL3WHBU | RS Americas |
ENCLOSURE, ALUMINIUM INSTRUMENT | element14 |
Instrument Sloping Console, 3.0 in. H x 17.0 in. W x 11.3 in. D, Beige Top and Blue Case | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1456RL3WHBU?
Additional datasheets, footprints and schematics for 1456RL3WHBU are listed on our Part Details page. You can also find images and similar parts to 1456RL3WHBU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1456RL3WHBU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1456RL3WHBU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1456RL3WHBU fall under?
The 1456RL3WHBU is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 1456RL3WHBU when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1456RL3WHBU you can contact the distributor directly for product support, shipping queries etc.
Is the 1456RL3WHBU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1456RL3WHBU have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS, Rapid Electronics and RS Americas have stock available or on a lead time for 1456RL3WHBU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1456RL3WHBU often in real-time on the comparison pages.
What if I can't find stock of 1456RL3WHBU?
You can fill out our help required form which you can use to request a quote for 1456RL3WHBU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.